Panasonic Tactile Switches - EVP-AWBD4A EVP-AWBD4A

Description
Manufacturer: Panasonic Win Source Part Number: 918767-EVP-AWBD4A Series: EVPAW Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.50.9031 Other Part Number: P123438CT, EVPAWBD4A, P123438TR, P123438DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918767-EVP-AWBD4A Series: EVPAW Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.50.9031 Other Part Number: P123438CT, EVPAWBD4A, P123438TR, P123438DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVP-AWBD4A
918767-EVP-AWBD4A
Tactile Switches - EVP-AWBD4A 918767-EVP-AWBD4A
Manufacturer: Panasonic Win Source Part Number: 918767-EVP-AWBD4A Series: EVPAW Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.50.9031 Other Part Number: P123438CT, EVPAWBD4A, P123438TR, P123438DKR

Manufacturer: Panasonic
Win Source Part Number: 918767-EVP-AWBD4A
Series: EVPAW
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.50.9031
Other Part Number: P123438CT, EVPAWBD4A, P123438TR, P123438DKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVP-AWBD4A
Tactile Switches EVP-AWBD4A
Tactile Switches EVP-AWBD4A

Tactile Switches EVP-AWBD4A

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVP-AWBD4A
Switches - Tactile Switches EVP-AWBD4A
3.0MM X 2.0MM / 1.6N / 0.13MM ST

3.0MM X 2.0MM / 1.6N / 0.13MM ST

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 918767-EVP-AWBD4A EVP-AWBD4A EVP-AWBD4A
Product Name Tactile Switches - EVP-AWBD4A Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Pad
Features RoHS
Min. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-4 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-301 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details