Panasonic Tactile Switches - EVP-AJAC1A EVP-AJAC1A

Description
Manufacturer: Panasonic Win Source Part Number: 918763-EVP-AJAC1A Series: EVPAJ Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO x 2 Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: P15928STR, EVPAJAC1A, P15928SCT, P15928SDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918763-EVP-AJAC1A Series: EVPAJ Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO x 2 Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: P15928STR, EVPAJAC1A, P15928SCT, P15928SDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVP-AJAC1A
918763-EVP-AJAC1A
Tactile Switches - EVP-AJAC1A 918763-EVP-AJAC1A
Manufacturer: Panasonic Win Source Part Number: 918763-EVP-AJAC1A Series: EVPAJ Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO x 2 Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: P15928STR, EVPAJAC1A, P15928SCT, P15928SDKR

Manufacturer: Panasonic
Win Source Part Number: 918763-EVP-AJAC1A
Series: EVPAJ
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO x 2 Side Actuated Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: P15928STR, EVPAJAC1A, P15928SCT, P15928SDKR

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVP-AJAC1A
Switches - Tactile Switches EVP-AJAC1A
SWITCH TACTILE SPDT 0.02A 15V

SWITCH TACTILE SPDT 0.02A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 918763-EVP-AJAC1A EVP-AJAC1A
Product Name Tactile Switches - EVP-AJAC1A Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO x 2
Min. Actuating Force 0.0 lbs (6.15E-4 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3354-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Tactile Switches - 2506470-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3AL Long-stroke Tactile Switch (SMT) - B3AL-1004P - Aratas America LLC
Specs
Terminal Type Surfece mount
Min. Actuating Force 1.1 lbs (0.5098 kg)
Max. Actuating Force 1.1 lbs (0.5098 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details