Panasonic Tactile Switches - EVP-ASDB1A EVP-ASDB1A

Description
Manufacturer: Panasonic Win Source Part Number: 871295-EVP-ASDB1A Series: EVPAS Operating Temperature Range: -40°C ~ 90°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.50.9031 Other Part Number: P123444TR, P123444CT, EVPASDB1A, P123444DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871295-EVP-ASDB1A Series: EVPAS Operating Temperature Range: -40°C ~ 90°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.50.9031 Other Part Number: P123444TR, P123444CT, EVPASDB1A, P123444DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVP-ASDB1A
871295-EVP-ASDB1A
Tactile Switches - EVP-ASDB1A 871295-EVP-ASDB1A
Manufacturer: Panasonic Win Source Part Number: 871295-EVP-ASDB1A Series: EVPAS Operating Temperature Range: -40°C ~ 90°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.50.9031 Other Part Number: P123444TR, P123444CT, EVPASDB1A, P123444DKR

Manufacturer: Panasonic
Win Source Part Number: 871295-EVP-ASDB1A
Series: EVPAS
Operating Temperature Range: -40°C ~ 90°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.50.9031
Other Part Number: P123444TR, P123444CT, EVPASDB1A, P123444DKR

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVP-ASDB1A
Switches - Tactile Switches EVP-ASDB1A
6 X 6.1 X 5MM / 2.5N / 1.0MM TRA

6 X 6.1 X 5MM / 2.5N / 1.0MM TRA

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVP-ASDB1A
Tactile Switches EVP-ASDB1A
Tactile Switches 6mm Long Stroke 2 te rminal

Tactile Switches 6mm Long Stroke 2 te rminal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 871295-EVP-ASDB1A EVP-ASDB1A EVP-ASDB1A
Product Name Tactile Switches - EVP-ASDB1A Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.6 lbs (0.2500 kg) 0.5 lbs (0.2243 kg)
Max. Actuating Force 0.6 lbs (0.2500 kg) 0.5 lbs (0.2243 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1241.1601.23CT-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Tactile Switches - 3-1825910-3 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-G2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details