Panasonic Tactile Switches - EVQ-PHP03T EVQ-PHP03T

Description
Manufacturer: Panasonic Win Source Part Number: 871301-EVQ-PHP03T Series: EVQPH Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: P8002STR-NDR, P8002SCT, EVQPHP03T, P8002S, P8002SCT-NDR, P8002STR, Q486451, P8002SDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871301-EVQ-PHP03T Series: EVQPH Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: P8002STR-NDR, P8002SCT, EVQPHP03T, P8002S, P8002SCT-NDR, P8002STR, Q486451, P8002SDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQ-PHP03T
871301-EVQ-PHP03T
Tactile Switches - EVQ-PHP03T 871301-EVQ-PHP03T
Manufacturer: Panasonic Win Source Part Number: 871301-EVQ-PHP03T Series: EVQPH Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: P8002STR-NDR, P8002SCT, EVQPHP03T, P8002S, P8002SCT-NDR, P8002STR, Q486451, P8002SDKR

Manufacturer: Panasonic
Win Source Part Number: 871301-EVQ-PHP03T
Series: EVQPH
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Other Part Number: P8002STR-NDR, P8002SCT, EVQPHP03T, P8002S, P8002SCT-NDR, P8002STR, Q486451, P8002SDKR

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVQ-PHP03T
Switches - Tactile Switches EVQ-PHP03T
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 871301-EVQ-PHP03T EVQ-PHP03T
Product Name Tactile Switches - EVQ-PHP03T Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.3 lbs (0.1300 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3AL Long-stroke Tactile Switch (SMT) - B3AL-1005P - Aratas America LLC
Specs
Terminal Type Surfece mount
Min. Actuating Force 1.0 lbs (0.4588 kg)
Max. Actuating Force 1.0 lbs (0.4588 kg)
View Details
4 suppliers
Pushbutton - 123385070 - Radwell International
Specs
Switch Type Tact Switch
View Details
Mini Four Leg Key Pad Dome - 5136TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.3997 kg)
View Details
4 suppliers
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features Weather resistant or waterproof
View Details