Panasonic Switches - Tactile Switches EVQ-PVW05K

Description
Win Source Part Number: 977457-EVQ-PVW05K Category: Switches>Tactile Switches Series: EVQPV Termination Style: PC Pin Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 1.30mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.10mm x 6.00mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 30,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2A (4 Weeks) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: EVQPVW05K,P15508TB,P 15508CT Base Product Number: EVQ-PV
Request a Quote Datasheet
Description
Win Source Part Number: 977457-EVQ-PVW05K Category: Switches>Tactile Switches Series: EVQPV Termination Style: PC Pin Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 1.30mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.10mm x 6.00mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 30,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2A (4 Weeks) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: EVQPVW05K,P15508TB,P 15508CT Base Product Number: EVQ-PV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
977457-EVQ-PVW05K
Switches - Tactile Switches 977457-EVQ-PVW05K
Win Source Part Number: 977457-EVQ-PVW05K Category: Switches>Tactile Switches Series: EVQPV Termination Style: PC Pin Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 1.30mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.10mm x 6.00mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 30,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2A (4 Weeks) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: EVQPVW05K,P15508TB,P 15508CT Base Product Number: EVQ-PV

Win Source Part Number: 977457-EVQ-PVW05K
Category: Switches>Tactile Switches
Series: EVQPV
Termination Style: PC Pin
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,500
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 1.30mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.10mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 350gf
Mechanical Life: 30,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
Actuator Height off PCB, Vertical: 5.00mm
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8536.50.9031
Mfr: Panasonic Electronic Components
Other Names: EVQPVW05K,P15508TB,P15508CT
Base Product Number: EVQ-PV

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVQ-PVW05K
Switches - Tactile Switches EVQ-PVW05K
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVQ-PVW05K
Tactile Switches EVQ-PVW05K
Tactile Switches 6mm sq Long Travel Force=3.5N H=5.0mm

Tactile Switches 6mm sq Long Travel Force=3.5N H=5.0mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 977457-EVQ-PVW05K EVQ-PVW05K EVQ-PVW05K
Product Name Switches - Tactile Switches Switches - Tactile Switches Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg) 0.7 lbs (0.3059 kg)
Max. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg) 0.7 lbs (0.3059 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2425755-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Features Available in Tape and Reel Packaging
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-G2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details