Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 50MA 50V
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 2449-CS1210F160DKR-ND | 2449-CS1210F160CT-ND | CS1210F160 |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Switch Dimensions | 3.40mm x 3.40mm | 3.40mm x 3.40mm |