Panasonic Tactile Switches EVP-ASBC1A

Description
Tactile Switches Swtch Lite Touch SMD 5mm ht J-bent 2.0N
Datasheet
Description
Tactile Switches Swtch Lite Touch SMD 5mm ht J-bent 2.0N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
EVP-ASBC1A
Tactile Switches EVP-ASBC1A
Tactile Switches Swtch Lite Touch SMD 5mm ht J-bent 2.0N

Tactile Switches Swtch Lite Touch SMD 5mm ht J-bent 2.0N

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVP-ASBC1A
Switches - Tactile Switches EVP-ASBC1A
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Switch, Tactile, 50Ma, 12Vdc, Solder; Product Range Panasonic - 06X4027 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 50Ma, 12Vdc, Solder; Product Range Panasonic
06X4027
Switch, Tactile, 50Ma, 12Vdc, Solder; Product Range Panasonic 06X4027
SWITCH, TACTILE, 50MA, 12VDC, SOLDER; Product Range:EVPAS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, 50MA, 12VDC, SOLDER; Product Range:EVPAS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile, 50Ma, 12Vdc, Solder, Full Reel; Product Range Panasonic - 06X4028 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 50Ma, 12Vdc, Solder, Full Reel; Product Range Panasonic
06X4028
Switch, Tactile, 50Ma, 12Vdc, Solder, Full Reel; Product Range Panasonic 06X4028
SWITCH, TACTILE, 50MA, 12VDC, SOLDER, FULL REEL; Product Range:EVPAS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, TACTILE, 50MA, 12VDC, SOLDER, FULL REEL; Product Range:EVPAS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVP-ASBC1A EVP-ASBC1A 06X4027
Product Name Tactile Switches Switches - Tactile Switches Switch, Tactile, 50Ma, 12Vdc, Solder; Product Range Panasonic
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Lead Surface Mount Technology; Surface Mount
Features RoHS RoHS
Min. Actuating Force 0.5 lbs (0.2243 kg) 0.4 lbs (0.2000 kg) 0.4 lbs (0.2000 kg)
Max. Actuating Force 0.5 lbs (0.2243 kg) 0.4 lbs (0.2000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9010-R1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
H program - HDL - Illuminated pushbutton - HDL-BL-GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details