Tactile Switches 3.5x2.9mm Right Ang Light Touch Switch
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD; Product Range:-; Illumination:Non Illuminated; Actuation Type:Side; Contact Configuration:SPST-N
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD, FULL REEL; Product Range:-; Illumination:Non Illuminated; Actuation Type:Side; Contact Configuration:SPST-N
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-P7D01P | EVQ-P7D01P | 83T2833 |
| Product Name | Tactile Switches | Switches - Tactile Switches | Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range Panasonic |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | J Form Lead | ||
| Features | RoHS | RoHS | |
| Min. Actuating Force | 0.5 lbs (0.2243 kg) | 0.5 lbs (0.2200 kg) | 0.5 lbs (0.2243 kg) |
| Max. Actuating Force | 0.5 lbs (0.2243 kg) | 0.5 lbs (0.2200 kg) |