Panasonic Switches - Tactile Switches EVP-0AFB65

Description
SWITCH TACTILE SPST-NO 0.02A 15V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.02A 15V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
EVP-0AFB65
Switches - Tactile Switches EVP-0AFB65
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVP-0AFB65
Tactile Switches EVP-0AFB65
Tactile Switches SPST-NO Force 1.6 N OFF-(ON) .65mm H

Tactile Switches SPST-NO Force 1.6 N OFF-(ON) .65mm H

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVP-0AFB65 EVP-0AFB65
Product Name Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1630 kg) 0.4 lbs (0.1631 kg)
Max. Actuating Force 0.4 lbs (0.1630 kg) 0.4 lbs (0.1631 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9000-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Tactile Switches - 36-5135-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details