Panasonic Switches - Tactile Switches EVP-BT1J4A000

Description
SWITCH TACT 0.02A 15V 0.5N W/GND
Datasheet
Description
SWITCH TACT 0.02A 15V 0.5N W/GND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
EVP-BT1J4A000
Switches - Tactile Switches EVP-BT1J4A000
SWITCH TACT 0.02A 15V 0.5N W/GND

SWITCH TACT 0.02A 15V 0.5N W/GND

Supplier's Site
Tactile Switch, 0.02A, 15Vdc, Smd, 50Gf; Product Range Panasonic - 36AJ6973 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 50Gf; Product Range Panasonic
36AJ6973
Tactile Switch, 0.02A, 15Vdc, Smd, 50Gf; Product Range Panasonic 36AJ6973
TACTILE SWITCH, 0.02A, 15VDC, SMD, 50GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:50gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, SMD, 50GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:50gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Tactile Switch, 0.02A, 15Vdc, Smd, 50Gf; Product Range Panasonic - 36AJ6974 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 50Gf; Product Range Panasonic
36AJ6974
Tactile Switch, 0.02A, 15Vdc, Smd, 50Gf; Product Range Panasonic 36AJ6974
TACTILE SWITCH, 0.02A, 15VDC, SMD, 50GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:50gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, SMD, 50GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:50gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVP-BT1J4A000 36AJ6973
Product Name Switches - Tactile Switches Tactile Switch, 0.02A, 15Vdc, Smd, 50Gf; Product Range Panasonic
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.1 lbs (0.0500 kg) 0.1 lbs (0.0500 kg)
Max. Actuating Force 0.1 lbs (0.0500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-2044-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3S Sealed Tactile Switch (SMT) - B3S-1102P - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.6 mm
Terminal Type Surfece mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
5 suppliers
Mini Four Leg Key Pad Dome - 5134TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers