Pushbutton Switches 50mA 50VDC SPST
SWITCH TACTILE SPST-NO 0.05A 50V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-GSR6.34F130RP | GSR6.34F130RP | GSR6.34F130RP |
| Product Name | Tactile Switches | Pushbutton Switches | Switches - Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Max Current Rating | 0.0500 amps | 0.0500 amps | |
| Max AC Voltage Rating | 50 volts | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton |