Panasonic Tactile Switches - EVP-AXBA1A EVP-AXBA1A

Description
Manufacturer: Panasonic Win Source Part Number: 871297-EVP-AXBA1A Series: EVPAX Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO x 2 Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.50.9031 Other Part Number: P16853CT, P16853DKR, P16853TR, EVPAXBA1A
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871297-EVP-AXBA1A Series: EVPAX Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO x 2 Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.50.9031 Other Part Number: P16853CT, P16853DKR, P16853TR, EVPAXBA1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVP-AXBA1A
871297-EVP-AXBA1A
Tactile Switches - EVP-AXBA1A 871297-EVP-AXBA1A
Manufacturer: Panasonic Win Source Part Number: 871297-EVP-AXBA1A Series: EVPAX Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO x 2 Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.50.9031 Other Part Number: P16853CT, P16853DKR, P16853TR, EVPAXBA1A

Manufacturer: Panasonic
Win Source Part Number: 871297-EVP-AXBA1A
Series: EVPAX
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO x 2 Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.50.9031
Other Part Number: P16853CT, P16853DKR, P16853TR, EVPAXBA1A

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVP-AXBA1A
Switches - Tactile Switches EVP-AXBA1A
SWITCH TACTILE SPDT 0.02A 15V

SWITCH TACTILE SPDT 0.02A 15V

Supplier's Site
Switch, Tactile, 20Ma, 15Vdc, Solder; Product Range Panasonic - 06X4043 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 20Ma, 15Vdc, Solder; Product Range Panasonic
06X4043
Switch, Tactile, 20Ma, 15Vdc, Solder; Product Range Panasonic 06X4043
SWITCH, TACTILE, 20MA, 15VDC, SOLDER; Product Range:EVPAX Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, 20MA, 15VDC, SOLDER; Product Range:EVPAX Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile, 20Ma, 15Vdc, Solder, Full Reel; Product Range Panasonic - 06X4044 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 20Ma, 15Vdc, Solder, Full Reel; Product Range Panasonic
06X4044
Switch, Tactile, 20Ma, 15Vdc, Solder, Full Reel; Product Range Panasonic 06X4044
SWITCH, TACTILE, 20MA, 15VDC, SOLDER, FULL REEL; Product Range:EVPAX Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

SWITCH, TACTILE, 20MA, 15VDC, SOLDER, FULL REEL; Product Range:EVPAX Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switch Tactile N.O. SPDT Flat Button J-Bend 0.02A 15V DC 100000Cycle 2N SMD Embossed T/R - 590-EVP-AXBA1A - Utmel Electronic Limited
Hong Kong, China
Switch Tactile N.O. SPDT Flat Button J-Bend 0.02A 15V DC 100000Cycle 2N SMD Embossed T/R
590-EVP-AXBA1A
Switch Tactile N.O. SPDT Flat Button J-Bend 0.02A 15V DC 100000Cycle 2N SMD Embossed T/R 590-EVP-AXBA1A
Switch Tactile N.O. SPDT Flat Button J-Bend 0.02A 15V DC 100000Cycle 2N SMD Embossed T/R

Switch Tactile N.O. SPDT Flat Button J-Bend 0.02A 15V DC 100000Cycle 2N SMD Embossed T/R

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVP-AXBA1A
Tactile Switches EVP-AXBA1A
Tactile Switches Swtch Lite Touch SMD 0.7mm ht .7N/2N SPDT

Tactile Switches Swtch Lite Touch SMD 0.7mm ht .7N/2N SPDT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 871297-EVP-AXBA1A EVP-AXBA1A 06X4043 590-EVP-AXBA1A EVP-AXBA1A
Product Name Tactile Switches - EVP-AXBA1A Switches - Tactile Switches Switch, Tactile, 20Ma, 15Vdc, Solder; Product Range Panasonic Switch Tactile N.O. SPDT Flat Button J-Bend 0.02A 15V DC 100000Cycle 2N SMD Embossed T/R Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Off-Mom-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO x 2 Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST)
Min. Actuating Force 0.0 lbs (3.50E-4 kg) 0.4 lbs (0.2000 kg) 0.0 lbs (3.50E-4 kg) 0.5 lbs (0.2243 kg)
Max. Actuating Force 0.0 lbs (3.50E-4 kg) 0.0 lbs (3.50E-4 kg) 0.5 lbs (0.2243 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2065G-BA - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
5 suppliers
Tactile Switch, Spst, 0.05A, 24V, Tht; Product Range Alcoswitch Te Connectivity - 26AC6258 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details