Panasonic Tactile Switches EVP-ASEC1A

Description
Tactile Switches Swtch Lite Touch SMD 5mm ht J-bent 3.0N
Datasheet
Description
Tactile Switches Swtch Lite Touch SMD 5mm ht J-bent 3.0N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
EVP-ASEC1A
Tactile Switches EVP-ASEC1A
Tactile Switches Swtch Lite Touch SMD 5mm ht J-bent 3.0N

Tactile Switches Swtch Lite Touch SMD 5mm ht J-bent 3.0N

Buy Now Datasheet
Switch, Tactile, 50Ma, 12Vdc, Solder; Product Range Panasonic - 06X4031 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 50Ma, 12Vdc, Solder; Product Range Panasonic
06X4031
Switch, Tactile, 50Ma, 12Vdc, Solder; Product Range Panasonic 06X4031
SWITCH, TACTILE, 50MA, 12VDC, SOLDER; Product Range:EVPAS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, 50MA, 12VDC, SOLDER; Product Range:EVPAS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile, 50Ma, 12Vdc, Solder, Full Reel; Product Range Panasonic - 06X4032 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 50Ma, 12Vdc, Solder, Full Reel; Product Range Panasonic
06X4032
Switch, Tactile, 50Ma, 12Vdc, Solder, Full Reel; Product Range Panasonic 06X4032
SWITCH, TACTILE, 50MA, 12VDC, SOLDER, FULL REEL; Product Range:EVPAS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, TACTILE, 50MA, 12VDC, SOLDER, FULL REEL; Product Range:EVPAS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
EVP-ASEC1A
Switches - Tactile Switches EVP-ASEC1A
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVP-ASEC1A 06X4031 EVP-ASEC1A
Product Name Tactile Switches Switch, Tactile, 50Ma, 12Vdc, Solder; Product Range Panasonic Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Lead Surface Mount Technology; Surface Mount
Features RoHS RoHS
Min. Actuating Force 0.5 lbs (0.2243 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg)
Max. Actuating Force 0.5 lbs (0.2243 kg) 0.7 lbs (0.2999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Four Leg Key Pad Dome - 5154TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers