Panasonic Tactile Switches - EVQ-PPDA25 EVQ-PPDA25

Description
Manufacturer: Panasonic Win Source Part Number: 918779-EVQ-PPDA25 Series: EVQPP Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: Q3478196, P8087SDKR, P8087SCT-NDR, P8087STR-NDR, P8087STR, EVQPPDA25, P8087SCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918779-EVQ-PPDA25 Series: EVQPP Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: Q3478196, P8087SDKR, P8087SCT-NDR, P8087STR-NDR, P8087STR, EVQPPDA25, P8087SCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQ-PPDA25
918779-EVQ-PPDA25
Tactile Switches - EVQ-PPDA25 918779-EVQ-PPDA25
Manufacturer: Panasonic Win Source Part Number: 918779-EVQ-PPDA25 Series: EVQPP Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: Q3478196, P8087SDKR, P8087SCT-NDR, P8087STR-NDR, P8087STR, EVQPPDA25, P8087SCT

Manufacturer: Panasonic
Win Source Part Number: 918779-EVQ-PPDA25
Series: EVQPP
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Other Part Number: Q3478196, P8087SDKR, P8087SCT-NDR, P8087STR-NDR, P8087STR, EVQPPDA25, P8087SCT

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVQ-PPDA25
Switches - Tactile Switches EVQ-PPDA25
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 918779-EVQ-PPDA25 EVQ-PPDA25
Product Name Tactile Switches - EVQ-PPDA25 Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.5 lbs (0.2400 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9002-Y1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
H program - HDL - Illuminated pushbutton - HDL-BL-BL-305 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details