Panasonic Tactile Switch, 0.02A, 15Vdc, Smd, 50Gf; Product Range Panasonic EVP-BT1G4A000

Description
TACTILE SWITCH, 0.02A, 15VDC, SMD, 50GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:50gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.02A, 15VDC, SMD, 50GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:50gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.02A, 15Vdc, Smd, 50Gf; Product Range Panasonic - 36AJ6972 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 50Gf; Product Range Panasonic
36AJ6972
Tactile Switch, 0.02A, 15Vdc, Smd, 50Gf; Product Range Panasonic 36AJ6972
TACTILE SWITCH, 0.02A, 15VDC, SMD, 50GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:50gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, SMD, 50GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:50gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.02A, 15Vdc, Smd, 50Gf; Product Range Panasonic - 36AJ6971 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 50Gf; Product Range Panasonic
36AJ6971
Tactile Switch, 0.02A, 15Vdc, Smd, 50Gf; Product Range Panasonic 36AJ6971
TACTILE SWITCH, 0.02A, 15VDC, SMD, 50GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:50gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, SMD, 50GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:50gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Tactile Switches
EVP-BT1G4A000
Switches - Tactile Switches EVP-BT1G4A000
SWITCH TACT 0.02A 15V 0.5N W/GND

SWITCH TACT 0.02A 15V 0.5N W/GND

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 36AJ6972 EVP-BT1G4A000
Product Name Tactile Switch, 0.02A, 15Vdc, Smd, 50Gf; Product Range Panasonic Switches - Tactile Switches
Terminal Type Surface Mount Technology; Surface Mount
Features RoHS
Min. Actuating Force 0.1 lbs (0.0500 kg) 0.1 lbs (0.0500 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1-1825910-5 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
Low Profile Process Sealed Tactile - JB15HAP-4BC - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details