Panasonic Tactile Switches EVP-AFGB65

Description
Tactile Switches SPST-NO Force 1.6 N OFF-(ON) .7mm H
Datasheet
Description
Tactile Switches SPST-NO Force 1.6 N OFF-(ON) .7mm H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
EVP-AFGB65
Tactile Switches EVP-AFGB65
Tactile Switches SPST-NO Force 1.6 N OFF-(ON) .7mm H

Tactile Switches SPST-NO Force 1.6 N OFF-(ON) .7mm H

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVP-AFGB65
Switches - Tactile Switches EVP-AFGB65
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVP-AFGB65 EVP-AFGB65
Product Name Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.5 lbs (0.2243 kg) 0.4 lbs (0.1630 kg)
Max. Actuating Force 0.5 lbs (0.2243 kg) 0.4 lbs (0.1630 kg)
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDL.V - Illuminated pushbutton - EDL.V - Illuminated pushbutton - EDL.VGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-1 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2331388-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-G2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers