Panasonic Switches - Tactile Switches EVP-ASJC1A

Description
SWITCH LIGHT TOUCH 3.5N SMD
Description
SWITCH LIGHT TOUCH 3.5N SMD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
EVP-ASJC1A
Switches - Tactile Switches EVP-ASJC1A
SWITCH LIGHT TOUCH 3.5N SMD

SWITCH LIGHT TOUCH 3.5N SMD

Supplier's Site
SWITCH LIGHT TOUCH 3.5N SMD - 590-EVP-ASJC1A - Utmel Electronic Limited
Hong Kong, China
SWITCH LIGHT TOUCH 3.5N SMD
590-EVP-ASJC1A
SWITCH LIGHT TOUCH 3.5N SMD 590-EVP-ASJC1A
SWITCH LIGHT TOUCH 3.5N SMD

SWITCH LIGHT TOUCH 3.5N SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVP-ASJC1A 590-EVP-ASJC1A
Product Name Switches - Tactile Switches SWITCH LIGHT TOUCH 3.5N SMD
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg)
Max. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg)
Unlock Full Specs
to access all available technical data

Similar Products

LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
N program - NDT - Pushbutton - NDTGR/WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details