Tactile Switches 4.7x3.5x2.1mm 4N With Grnd Term
TACTILE SWITCH, SPST, 0.02A, 15VDC, SMD; Product Range:EVQP9 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:400gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-P9102M | EVQ-P9102M | 07AH7906 |
| Product Name | Switches - Tactile Switches | Tactile Switches | Tactile Switch, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Min. Actuating Force | 0.9 lbs (0.3999 kg) | 0.9 lbs (0.4078 kg) | 0.9 lbs (0.3999 kg) |
| Max. Actuating Force | 0.9 lbs (0.3999 kg) | 0.9 lbs (0.4078 kg) |