Manufacturer: Panasonic
Win Source Part Number: 918759-EVP-AA802Q
Series: EVPAA
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.50.9031
Other Part Number: P15198CT, EVPAA802Q, P15198TR, P15198DKR
SWITCH TACTILE SPST-NO 0.02A 15V
Tactile Switches Swtch Lite Touch SMD 5.0N 1.7mm ht grey
SWITCH TACTILE SPST-NO 0.02A 15V
| Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 918759-EVP-AA802Q | EVP-AA802Q | EVP-AA802Q | EVP-AA802Q |
| Product Name | Tactile Switches - EVP-AA802Q | Switches - Tactile Switches | Tactile Switches | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Off-Mom | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | SPST-NO | |
| Min. Actuating Force | 1.1 lbs (0.4999 kg) | 1.1 lbs (0.5098 kg) | ||
| Max. Actuating Force | 1.1 lbs (0.4999 kg) | 1.1 lbs (0.5098 kg) | 1.1 lbs (0.4999 kg) |