Panasonic Switches - Tactile Switches EVP-BT5C4A000

Description
SWITCH TACT 0.02A 15V 1.6N SMD
Datasheet
Description
SWITCH TACT 0.02A 15V 1.6N SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
EVP-BT5C4A000
Switches - Tactile Switches EVP-BT5C4A000
SWITCH TACT 0.02A 15V 1.6N SMD

SWITCH TACT 0.02A 15V 1.6N SMD

Supplier's Site
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic - 36AJ6993 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic
36AJ6993
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic 36AJ6993
TACTILE SWITCH, 0.02A, 15VDC, SMD, 160GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, SMD, 160GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic - 36AJ6994 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic
36AJ6994
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic 36AJ6994
TACTILE SWITCH, 0.02A, 15VDC, SMD, 160GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, SMD, 160GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVP-BT5C4A000 36AJ6993
Product Name Switches - Tactile Switches Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1630 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1630 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-7010-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
4 suppliers
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-G2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details