Acme Chip Technology Co., Limited Datasheets for Touch Switches and Tactile Switches

Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
DC 12V, 50MA, 16050GF
ILLUMINATED LOW PROFILE PROCESS
JLS91439FKBC=JLS KINKED W/BLAC
KSC261J LFS
KSR SERIES - SUBMINIATURE TACT S
LOW PROFILE TACTILE/PC
SIDE-PRESS TACTILE SWITCH
SWITCH KEY
SWITCH TACT SPS 0.02A 12V SMD
SWITCH TACT SPST-NO 0.02A 12V
SWITCH TACT SPST-NO 0.125A 24V
SWITCH TACT SPST-NO 1VA 32V RA
SWITCH TACTILE SPDT 0.1A 32V
SWITCH TACTILE SPST-NC 0.01A 32V
SWITCH TACTILE SPST-NC 0.05A 24V
SWITCH TACTILE SPST-NO 0.01A 32V
SWITCH TACTILE SPST-NO 0.01A 50V
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 24V
SWITCH TACTILE SPST-NO 0.05A 32V
SWITCH TACTILE SPST-NO 0.05A 50V
SWITCH TACTILE SPST-NO 0.1A 32V
SWITCH TACTILE SPST-NO 1VA 32V
SWITCH TACTILE SPST-NO 1VA 50V
SWITCH TACTILE SPST-NO 50MA 24V
SWITCH TACTILE
TACT MICRO JB 4.6X4.4X0.55 P3.5
TACT MICRO JB 4.8X4.8X0.55 P2.8
TACT MICRO JB 4.8X4.8X0.55 P3.7
TACT
TACTILE SWITCH

<< Prev Next >>