Panasonic Tactile Switches EVP-AA902Q

Description
Tactile Switches Swtch Lite Touch SMD 1.7mm ht J-bent 5.0N
Datasheet
Description
Tactile Switches Swtch Lite Touch SMD 1.7mm ht J-bent 5.0N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
EVP-AA902Q
Tactile Switches EVP-AA902Q
Tactile Switches Swtch Lite Touch SMD 1.7mm ht J-bent 5.0N

Tactile Switches Swtch Lite Touch SMD 1.7mm ht J-bent 5.0N

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVP-AA902Q
Switches - Tactile Switches EVP-AA902Q
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVP-AA902Q EVP-AA902Q
Product Name Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.5 lbs (0.2243 kg) 1.1 lbs (0.4999 kg)
Max. Actuating Force 0.5 lbs (0.2243 kg) 1.1 lbs (0.4999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9002-G2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
H program - HDT - Pushbuttons - HDT-BL-WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details