Panasonic Switches - Tactile Switches EVP-BF6C1A000

Description
6MM SQUARE MIDDLE TRAVEL SMD LTS
Datasheet
Description
6MM SQUARE MIDDLE TRAVEL SMD LTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
EVP-BF6C1A000
Switches - Tactile Switches EVP-BF6C1A000
6MM SQUARE MIDDLE TRAVEL SMD LTS

6MM SQUARE MIDDLE TRAVEL SMD LTS

Supplier's Site
Tactile Switch, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic - 07AH7904 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic
07AH7904
Tactile Switch, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic 07AH7904
TACTILE SWITCH, SPST, 0.02A, 15VDC, SMD; Product Range:EVPBF Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.02A, 15VDC, SMD; Product Range:EVPBF Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVP-BF6C1A000
Tactile Switches EVP-BF6C1A000
Tactile Switches 6x6x3.5mm 3.5N 0.32mm Travel

Tactile Switches 6x6x3.5mm 3.5N 0.32mm Travel

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVP-BF6C1A000 07AH7904 EVP-BF6C1A000
Product Name Switches - Tactile Switches Tactile Switch, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg) 0.8 lbs (0.3568 kg)
Max. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3568 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3U Ultra-small Tactile Switch (SMT) - B3U-3100P-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
7 suppliers
Tactile Switches - 36-5155-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
Low Profile Process Sealed Tactile - JB15KP-2F - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Shorter, Illuminated, Vandal Resistant Pushbutton Switch - LP3S-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details