DigiKey Datasheets for Heavy Duty Rectangular Connectors

Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Heavy Duty Rectangular Connectors: Learn more

Page: 1 10 20 30 32 33 34 35 36 37 38 39 40 41 42 43 44 50 60 70 80 90 100 106
Product Name Notes
"10 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"
"11 Rectangular Connectors - Housings Receptacle 0.156"" (3.96mm)"
"11 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"
"12 Rectangular Connectors - Housings Plug Black 0.366"" (9.30mm)"
"12 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)"
"12 Rectangular Connectors - Housings Receptacle 0.366"" (9.30mm)"
"12 Rectangular Connectors - Housings Receptacle Black or Red 0.165"" (4.20mm)"
"12 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"
"13 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"
"14 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"
"15 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)"
"15 Rectangular Connectors - Housings Receptacle Black or Red 0.165"" (4.20mm)"
"15 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"
"16 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"
"17 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"
"18 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"
"18 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"
"19 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"
"2 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)"
"2 Rectangular Connectors - Housings Receptacle Red 0.165"" (4.20mm)"
"20 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)"
"20 Rectangular Connectors - Housings Receptacle Black or Red 0.165"" (4.20mm)"
"24 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)"
"24 Rectangular Connectors - Housings Plug Gray 0.087"" (2.20mm)"
"24 Rectangular Connectors - Housings Receptacle Black or Red 0.165"" (4.20mm)"
"26 Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"
"3 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)"
"3 Rectangular Connectors - Housings Receptacle Black or Red 0.165"" (4.20mm)"
"32 Rectangular Connectors - Housings Receptacle Natural 0.087"" (2.20mm)"
"36 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)"
"36 Rectangular Connectors - Housings Receptacle Black or Red 0.165"" (4.20mm)"
"4 Rectangular Connectors - Housings Plug Red 0.165"" (4.20mm)"
"4 Rectangular Connectors - Housings Receptacle Black or Red 0.165"" (4.20mm)"
"4 Rectangular Connectors - Housings Receptacle Natural 0.087"" (2.20mm)"
"5 Rectangular Connectors - Housings Plug Natural 0.200"" (5.08mm)"
"5 Rectangular Connectors - Housings Receptacle Natural 0.200"" (5.08mm)"
"6 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)"
"6 Rectangular Connectors - Housings Receptacle Black or Red 0.165"" (4.20mm)"
"9 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)"
"9 Rectangular Connectors - Housings Receptacle Black or Red 0.165"" (4.20mm)"
11+Ground Frame and Insert Screw
11DIA SQUIB SLIM MK-2 PLUG HSG
12 Rectangular Connectors - Housings Receptacle Natural
126 Rectangular Connectors - Housings Plug Black
15+Ground Frame and Insert Screw
17+Ground Frame and Insert Screw
2 Module Heavy Duty Assembly Module Frame Size 1 Black
2 Module Heavy Duty Panel Mounting Frame Size 1 Black
23+Ground Frame and Insert Screw
29+Ground Frame and Insert Screw
3 Module Heavy Duty Assembly Module Frame Size 2 Black
3 Module Heavy Duty Panel Mounting Frame Size 2 Black
3+Ground Cable Connector Assembly Top Entry IDC
3+Ground Frame and Insert Screw
31+Ground Frame and Insert Screw
39+Ground Frame and Insert Screw
4 Module Heavy Duty Assembly Module Frame Size 3 Black
4 Module Heavy Duty Panel Mounting Frame Size 3 Black
4 Rectangular Connectors - Housings Receptacle Natural
5 Module Heavy Duty Assembly Module Frame Size 4 Black
5 Module Heavy Duty Panel Mounting Frame Size 4 Black
5+Ground Frame and Insert Screw
6 Cable and Panel Connector Assembly Side Entry M20 Screw
6 Rectangular Connectors - Housings Plug Natural
6 Rectangular Connectors - Housings Receptacle Natural
60 Rectangular Connectors - Housings Plug Black
7+Ground Frame and Insert Screw
89 Rectangular Connectors - Housings Plug Black
9 Rectangular Connectors - Housings Receptacle Natural
9+Ground Frame and Insert Screw
Base - Box Mount Connector Side Entry M20 B10 IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M20 B6 IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M25 B10 IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M25 B16 IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M25 B6 IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M32 B6 IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry PG29 12 IP65 - Dust Tight, Water Resistant
Base - Panel Mount Connector Bottom Entry B10 IP65 - Dust Tight, Water Resistant
Base - Panel Mount Connector Bottom Entry B10
Base - Panel Mount Connector Bottom Entry B16 IP65 - Dust Tight, Water Resistant
Base - Panel Mount Connector Bottom Entry B24 IP65 - Dust Tight, Water Resistant
Base - Panel Mount Connector Bottom Entry B6
Connector Blanking Plug
Connector Bracket
Connector Cable Feedthrough Plugs
Connector Cable Feedthrough Sleeves
Connector Cable Feedthrough
Connector Cable Gland, Adapter
Connector Cable Gland
Connector Cable Lug
Connector Cap (Cover) For Sumicon 1600 Series Connectors
Connector Cap (Cover), Dust For MTA-100 Series
Connector Cap (Cover), Dust For MTA-156 Series
Connector Cap (Cover), Strain Relief For MTA-100 Series
Connector Cap (Cover), Strain Relief For MTA-156 Series
Connector Corrugated Tube Screw Connector
Connector Cover with Retaining Cord
Connector Dummy Module
Connector Ferrite For
Connector Gasket
Connector Keying Plug
Connector Keying Socket
Connector Locking Latch
Connector Mounting Flange
Connector PE Multiplier
Connector PE Screw
Connector Plug, Sealing For Quadrax Series
Connector Polarizing Device (Key, Plug, Post) For Universal MATE-N-LOK Series
Connector Polarizing Device (Key, Plug, Post) For
Connector Reducing Adapter
Connector Screw
Connector Seal
Connector Shell For Sumicon 1600 Series Connectors
Connector Step-Up Adapter
Connector Strain Relief For Universal MATE-N-LOK Series
Contact Crimp Pin 14-16 AWG Gold
Contact Crimp Pin 18 AWG Gold
Contact Crimp Pin 18-20 AWG Gold
Contact Crimp Socket 18-20 AWG Gold
Contact
DIN FEMALE BLUE VOLTAGE KEY 160A
DIN MALE BLUE VOLTAGE KEY 160A/3
Female Insert 10 Position IDC
Female Insert 10 Position Screw
Female Insert 10 Position Terminal Block, Straight - Push In
Female Insert 10 Position Terminal Block, Straight - Screw
Female Insert 16 Position IDC
Female Insert 16 Position Screw
Female Insert 16 Position Terminal Block, Straight - Push In
Female Insert 16+Ground Position Push In
Female Insert 16+Ground Position Terminal Block, Straight - Screw
Female Insert 24 Position IDC
Female Insert 24 Position Screw
Female Insert 24 Position Terminal Block, Straight - Push In
Female Insert 24+Ground Position IDC
Female Insert 24+Ground Position Terminal Block, Straight - Screw
Female Insert 6 Position IDC
Female Insert 6 Position Screw
Female Insert 6 Position Terminal Block, Straight - Push In
Female Insert 6+12+Ground Position Screw
Female Insert 6+6+Ground Position Screw
Female Insert 6+Ground Position Terminal Block, Straight - Screw
Female Insert with Integrated Frame 3+Ground Position Screw
Female Insert with Integrated Frame 4+Ground Position Screw
Female Insert with Integrated Frame 6+Ground Position Screw
Female Insert without Contacts 10+Ground Position Crimp
Female Insert without Contacts 12+2+Ground Position Crimp
Female Insert without Contacts 16+Ground Position Crimp
Female Insert without Contacts 24+Ground Position Crimp
Female Insert without Contacts 42+Ground Position Crimp
Female Insert without Contacts 6+36+Ground Position Crimp
Female Insert without Contacts 6+Ground Position Crimp
Female Insert without Contacts 7+Ground Position Crimp
Female Insert without Contacts 8+24+Ground Position Crimp
Female Insert without Contacts 8+Ground Position Crimp
Female Module 2 Position Screw
Female Module 5 Position Tension Clamp
Female Module without Contacts 17 Position Crimp
Female Module without Contacts 25 Position Crimp
Female Module without Contacts 4 Position Crimp
GASKET CABLE DIAMETER: 4.5 MM .
HC-12P2000
HC-12S2000
HC-1KP2000
Hood - Coupling Connector Bottom Entry M20 B6 IP65 - Dust Tight, Water Resistant
Hood - Coupling Connector Bottom Entry M25 B16 IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M20 B6 IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M20 D15 IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M25 B10 IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M25 B10 IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M25 B16 IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M25 B16 IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M25 B24 IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M25 B6 IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M25 D25 IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M32 B10 IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M32 B16 IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M32 B16 IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M32 B24 IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M32 B32 IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M40 B16 IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M40 B24 IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M40 B48 IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry PG36 12 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M20 B6 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M20 B6 IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M20 D15 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M20 D7 IP54 - Dust Protected, Water Resistant
Hood Connector Top Entry M25 B10 IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M25 B16 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M25 B6 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M25 B6 IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M32 B10 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M32 B16 IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M32 B24 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M32 B24 IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M40 B16 IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M40 B24 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M40 B24 IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M40 B48 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry PG29 12 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry PG36 12 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry, Dual M25 B24
Insert 3+Ground Position Screw
Insert 4 Position Screw
Insert 4+Ground Position Screw
Insert 6+Ground Position Screw
Male Insert 10 Position IDC
Male Insert 10 Position Screw
Male Insert 10 Position Terminal Block, Straight - Push In
Male Insert 10 Position Terminal Block, Straight - Screw
Male Insert 10+2+Ground Position Screw
Male Insert 10+Ground Position Screw
Male Insert 16 Position IDC
Male Insert 16 Position Screw
Male Insert 16 Position Terminal Block, Straight - Push In
Male Insert 16 Position Terminal Block, Straight - Screw
Male Insert 16+Ground Position Screw
Male Insert 16+Ground Position Tension Clamp
Male Insert 16+Ground Position Terminal Block, Straight - Screw
Male Insert 24 Position IDC
Male Insert 24 Position Screw
Male Insert 24 Position Terminal Block, Straight - Push In
Male Insert 24+Ground Position IDC
Male Insert 24+Ground Position Terminal Block, Straight - Screw
Male Insert 3+2+Ground Position Screw
Male Insert 3+Ground Position Solder
Male Insert 4+Ground Position Solder
Male Insert 6 Position IDC
Male Insert 6 Position Screw
Male Insert 6 Position Terminal Block, Straight - Push In
Male Insert 6+12+Ground Position Screw
Male Insert 6+6+Ground Position Screw
Male Insert 6+Ground Position Solder
Male Insert 6+Ground Position Terminal Block, Straight - Screw
Male Insert without Contacts 10+Ground Position Crimp
Male Insert without Contacts 108+Ground Position Crimp
Male Insert without Contacts 12+2+Ground Position Crimp
Male Insert without Contacts 15+Ground Position Crimp
Male Insert without Contacts 16+Ground Position Crimp
Male Insert without Contacts 24+Ground Position Crimp
Male Insert without Contacts 6+36+Ground Position Crimp
Male Insert without Contacts 6+Ground Position Crimp
Male Insert without Contacts 7+Ground Position Crimp
Male Insert without Contacts 72+Ground Position Crimp
Male Insert without Contacts 8+24+Ground Position Crimp
Male Module 2 Position Screw
Male Module 5 Position Tension Clamp
Male Module without Contacts 17 Position Crimp
Male Module without Contacts 25 Position Crimp
Male Module without Contacts 4 Position Crimp
Male Module without Contacts 8 Position Crimp
MATENLOK.PIN
Pin Contact 17-20 AWG Crimp
Pin Contact Tin 13-17 AWG Crimp Power
Pin Contact Tin 13-17 AWG Crimp
Pin Contact Tin 17-20 AWG Crimp
Pin Contact Tin 18-22 AWG Crimp Power
Pin Contact Tin 18-22 AWG Crimp Stamped
Pin Contact Tin-Lead 16-18 AWG Crimp
Rectangular Connectors - Housings
Socket Contact Tin 13-17 AWG Crimp Power
Socket Contact Tin 13-17 AWG Crimp Stamped
Socket Contact Tin 13-17 AWG Crimp
Socket Contact Tin 17-20 AWG Crimp Stamped
Socket Contact Tin 17-20 AWG Crimp
Socket Contact Tin 18-22 AWG Crimp Stamped
Socket Contact Tin 22-26 AWG Crimp
SQUIB PLUG HSG
Tab Contact Tin 22-26 AWG Crimp
VC-MP-S1-2M6

<< Prev Next >>