Female Crimp Socket, 13A, 250V, Wire-to-Wire, Tin Plated Brass Product overview: 163300-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-163300-6 can be used for catalog matching and distributor lookup.
Socket Contact Tin 17-20 AWG Crimp
Socket Contact Tin 17-20 AWG Crimp
Win Source Part Number: 1107185-163300-6
Category: Connectors, Interconnects>Rectan
Series: MATE-N-LOK
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 17-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
Alternative Parts (Cross-Reference): 1633006;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A100465TR,-163300-6-
Base Product Number: 163300
CONTACT, SOCKET, 20-17AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-163300-6 | A100465TR-ND | 1107185-163300-6 | 163300-6 | 78T5637 |
| Product Name | 13A 250V Electronic Connector | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Contacts | Contacts | Contact, Socket, 20-17Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | ||||
| Termination | Crimp | Crimp | Crimp | ||
| Voltage Rating | 250 volts |