Pin Contact Tin 18-22 AWG Crimp Stamped
Pin Contact Tin 18-22 AWG Crimp Stamped
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Commercial MATE-N-LOK RoHS Compliant: Yes
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Commercial MATE-N-LOK RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A126745TR-ND | 163555-6 | 17AH9905 |
| Product Name | Rectangular Connector Contacts | Contacts | Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |