PHOENIX CONTACT USA Heavy Duty Connector Inserts, Modules 1636318

Description
Male Insert without Contacts 8+24+Ground Position Crimp
Request a Quote Datasheet
Description
Male Insert without Contacts 8+24+Ground Position Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Inserts, Modules - 1636318-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
1636318-ND
Heavy Duty Connector Inserts, Modules 1636318-ND
Male Insert without Contacts 8+24+Ground Position Crimp

Male Insert without Contacts 8+24+Ground Position Crimp

Buy Now Datasheet
Heavy Duty Connectors - 1636318 - 1010304-1636318 - Win Source Electronics
Laguna Hills, CA, United States
Heavy Duty Connectors - 1636318
1010304-1636318
Heavy Duty Connectors - 1636318 1010304-1636318
Manufacturer: Phoenix Contact Win Source Part Number: 1010304-1636318 Packaging: Bulk Number of Positions: 8+24+Ground Termination Style: Crimp Connector Type: Insert without Contacts Contact Type: CK 1.6-ED, CK 2.5-ED Gender: Male Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Size: B10 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Phoenix Contact
Win Source Part Number: 1010304-1636318
Packaging: Bulk
Number of Positions: 8+24+Ground
Termination Style: Crimp
Connector Type: Insert without Contacts
Contact Type: CK 1.6-ED, CK 2.5-ED
Gender: Male
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Size: B10
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1636318-ND 1010304-1636318
Product Name Heavy Duty Connector Inserts, Modules Heavy Duty Connectors - 1636318
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data