DigiKey Datasheets for Heavy Duty Rectangular Connectors
Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Heavy Duty Rectangular Connectors: Learn more
| Product Name | Notes |
|---|---|
| "16 Rectangular Connectors - Housings Receptacle Black 0.150"" (3.81mm)" | |
| "26 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)" | |
| "40 Rectangular Connectors - Housings Plug Black 0.087"" (2.20mm)" | |
| "40 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)" | |
| 05P.AMP-RS COVER | |
| 16POS,TAB 2.8X0.63,TAB HSG | |
| 2 Module Female/Male Heavy Duty Retaining Frame, Hinged Size B6 | |
| 3 Module Female/Male Heavy Duty Retaining Frame, Hinged Size B10 | |
| 3 Module Male Heavy Duty Fixing Frame Size 4 Gray | |
| 31 Rectangular Connectors - Housings Plug Natural | |
| 32 Rectangular Connectors - Housings Plug Natural | |
| 34 Rectangular Connectors - Housings Plug Natural | |
| 35 Rectangular Connectors - Housings Plug Black | |
| 35 Rectangular Connectors - Housings Plug Natural | |
| 4 Module Female/Male Heavy Duty Retaining Frame, Hinged Size B16 | |
| 5 Module Male Heavy Duty Fixing Frame Size 6 Gray | |
| 6 Module Female/Male Heavy Duty Retaining Frame, Hinged Size B24 | |
| 7 Module Female Heavy Duty Fixing Frame Size 8 Gray | |
| 7 Module Male Heavy Duty Fixing Frame Size 8 Gray | |
| 70POS,MIXED,REC. HSG | |
| 70POS,MIXED,TAB HSG | |
| AXIAL SEAL 37 X 37 | |
| Base - Box Mount Connector Side Entry PG16 2 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG16 3 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG16 4 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG16 5 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG16 B10 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG16 B6 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 2 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 3 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 5 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 6 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 7 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 8 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 B10 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 B16 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 B24 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 B6 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG29 12 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG29 6 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG29 7 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG29 8 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG29 9 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG29 B10 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG29 B24 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG29 B32 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG29 B6 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount 90° Connector Side Entry M20 D7 IP54 - Dust Protected, Water Resistant | |
| Base - Panel Mount 90° Connector Side Entry PG11 1 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 2 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 5 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 7 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 9 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry B24 | |
| Base - Panel Mount Connector Bottom Entry D15 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry D25 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry D7 IP54 - Dust Protected, Water Resistant | |
| BLIND PLUG FEMALE 1.5 | |
| CONN BASE BOTTOM ENTRY SZ9 | |
| CONN BASE SIDE ENTRY SZ4 PG16 | |
| CONN COVER HOUSING BASE HA SIZE2 | |
| CONN HOOD SIDE ENTRY SZ2 PG16 | |
| CONN HOOD SIDE ENTRY SZ4 PG29 | |
| CONN HOOD SIDE ENTRY SZ6 PG21 | |
| CONN SOCKET 20-26AWG CRIMP TIN | |
| CONN SOCKET 20AWG CRIMP GOLD | |
| CONN SOCKET 28-32AWG TIN CRIMP | |
| Connector Adapter Plate | |
| Connector Adapter | |
| Connector Assembly Frame | |
| Connector Blanking Plug | |
| Connector Cable Gland | |
| Connector Cap (Cover) For 0600 Series Header | |
| Connector Cap (Cover), Strain Relief For Heavy Duty Sealed Connector Series | |
| Connector Coding Pin | |
| Connector Corrugated Tube Screw Connector | |
| Connector Cover Plate | |
| Connector Cover with Retaining Cord | |
| Connector Dummy Module | |
| Connector Gasket | |
| Connector Insert Receiving Frame | |
| Connector Keying Plug | |
| Connector Keying Socket | |
| Connector Lock For | |
| Connector Locking Screw Barrel | |
| Connector Mounting Flange | |
| Connector Plug Assembly Frame | |
| Connector Pressure Screw Set | |
| Connector Pressure Screw | |
| Connector Rail Mounting Adapter For Omnimate RSV Series | |
| Connector Sealing Screw | |
| Connector Slide Lock For Heavy Duty Sealed Connector Series | |
| Connector Strain Relief | |
| Contact Crimp Pin 10 AWG Silver | |
| Contact Crimp Pin 12 AWG Gold | |
| Contact Crimp Pin 12 AWG Silver | |
| Contact Crimp Pin 13 AWG Silver | |
| Contact Crimp Pin 14 AWG Gold | |
| Contact Crimp Pin 14 AWG Silver | |
| Contact Crimp Pin 16 AWG Gold | |
| Contact Crimp Pin 16 AWG Silver | |
| Contact Crimp Pin 18 AWG Gold | |
| Contact Crimp Pin 18 AWG Silver | |
| Contact Crimp Pin 20 AWG Gold | |
| Contact Crimp Pin 20 AWG Silver | |
| Contact Crimp Pin 22-24 AWG Gold | |
| Contact Crimp Pin 22-26 AWG Silver | |
| Contact Crimp Socket 10 AWG Silver | |
| Contact Crimp Socket 12 AWG Gold | |
| Contact Crimp Socket 12 AWG Silver | |
| Contact Crimp Socket 13 AWG Silver | |
| Contact Crimp Socket 14 AWG Gold | |
| Contact Crimp Socket 14 AWG Silver | |
| Contact Crimp Socket 16 AWG Gold | |
| Contact Crimp Socket 16 AWG Silver | |
| Contact Crimp Socket 18 AWG Gold | |
| Contact Crimp Socket 18 AWG Silver | |
| Contact Crimp Socket 20 AWG Gold | |
| Contact Crimp Socket 20 AWG Silver | |
| Contact Crimp Socket 22-24 AWG Gold | |
| Contact Crimp Socket 22-26 AWG Gold | |
| Contact Crimp Socket 22-26 AWG Silver | |
| Contact Crimp Socket 7 AWG Silver | |
| Contact Crimp, Solder Pin 14-26 AWG Gold | |
| Contact Crimp, Solder Socket 14-26 AWG Gold | |
| CONTACT H.D. CRIMP PIN 14AWG | |
| CONTACT H.D. CRIMP PIN 20AWG | |
| CONTACT H.D. CRIMP SOCKET 100/PK | |
| Contact Pin Module | |
| Contact Socket Module | |
| COVER MIXED, 180, 2-3POS, NW4.5 | |
| Female Insert 10 Position Tension Clamp | |
| Female Insert 16 Position Screw | |
| Female Insert 16 Position Tension Clamp | |
| Female Insert 24 Position Tension Clamp | |
| Female Insert 4 Position Screw | |
| Female Insert 4+2+Ground Position Screw | |
| Female Insert 4+8+Ground Position Screw | |
| Female Insert 6 Position Screw | |
| Female Insert 6 Position Tension Clamp | |
| Female Insert without Contacts 10 Position Crimp | |
| Female Insert without Contacts 108 Position Crimp | |
| Female Insert without Contacts 16 Position Crimp | |
| Female Insert without Contacts 18 Position Crimp | |
| Female Insert without Contacts 32 Position Crimp | |
| Female Insert without Contacts 4 Position Crimp | |
| Female Insert without Contacts 40+Ground Position Crimp | |
| Female Insert without Contacts 46 Position Crimp | |
| Female Insert without Contacts 5 Position Crimp | |
| Female Insert without Contacts 64 Position Crimp | |
| Female Insert without Contacts 7+Ground Position Crimp | |
| Female Insert without Contacts 72 Position Crimp | |
| Female Module 2 Position Screw | |
| Female Module without Contacts 12 Position Crimp | |
| Female Module without Contacts 3 Position Crimp | |
| Female Module without Contacts 6 Position Crimp | |
| Female Module without Contacts Black 10 Position Crimp | |
| Female Module without Contacts Black 20 Position Crimp | |
| Female Module without Contacts Black 5 Position Crimp | |
| HDC Y 16B TS M32 | |
| Hood - 90° Connector Side Entry PG11 D7 IP54 - Dust Protected, Water Resistant | |
| Hood - Coupling Connector Bottom Entry PG11 1 IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry PG16 2 IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry PG16 4 IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry PG16 D25 IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry PG21 6 IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry PG21 8 IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry PG21 B16 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M25 B10 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M32 B10 IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M32 B10 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M32 B16 IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M40 B16 IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M40 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry PG13.5 B6 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG16 4 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG21 3 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG21 4 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG21 6 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG21 8 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG21 B16 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG21 B6 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG29 10 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG29 3 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG29 6 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG29 7 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG29 8 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG29 B32 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M25 B10 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry M32 B10 IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry M32 B16 IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry M32 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry M32 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry M40 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry PG11 1 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG11 D7 IP54 - Dust Protected, Water Resistant | |
| Hood Connector Top Entry PG13.5 3 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG16 2 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG16 3 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG16 4 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG16 5 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG16 B10 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG16 B6 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG21 2 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG21 3 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG21 6 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG21 8 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG29 10 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG29 4 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG29 6 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG29 7 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG29 8 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG29 9 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG29 B32 IP65 - Dust Tight, Water Resistant | |
| Interconnect Misc | |
| Male Insert 10 Position Tension Clamp | |
| Male Insert 16 Position Screw | |
| Male Insert 16 Position Tension Clamp | |
| Male Insert 24 Position Tension Clamp | |
| Male Insert 4 Position Screw | |
| Male Insert 4+2+Ground Position Screw | |
| Male Insert 4+8+Ground Position Screw | |
| Male Insert 6 Position Screw | |
| Male Insert 6 Position Tension Clamp | |
| Male Insert without Contacts 10 Position Crimp | |
| Male Insert without Contacts 108 Position Crimp | |
| Male Insert without Contacts 16+Ground Position Crimp | |
| Male Insert without Contacts 18 Position Crimp | |
| Male Insert without Contacts 32 Position Crimp | |
| Male Insert without Contacts 4 Position Crimp | |
| Male Insert without Contacts 40+Ground Position Crimp | |
| Male Insert without Contacts 46 Position Crimp | |
| Male Insert without Contacts 5 Position Crimp | |
| Male Insert without Contacts 64 Position Crimp | |
| Male Insert without Contacts 7+Ground Position Crimp | |
| Male Insert without Contacts 72 Position Crimp | |
| Male Module 2 Position Screw | |
| Male Module without Contacts 12 Position Crimp | |
| Male Module without Contacts 3 Position Crimp | |
| Male Module without Contacts 6 Position Crimp | |
| Male Module without Contacts Black 20 Position Crimp | |
| Male Module without Contacts Black 3 Position Crimp | |
| MCON 2.8 TERMINAL - LL | |
| MCON-1.2 CB (SWS) | |
| MCON-2.8 | |
| Module Connector Bottom Entry | |
| MQS 1.5,TERMINAL | |
| Non-Gendered Module, Pneumatic Blue 2 Position | |
| Non-Gendered Module, Pneumatic Blue 3 Position | |
| Pin Contact Gold 22-26 AWG Crimp | |
| Pin Contact Tin Crimp | |
| PQ5,2 AG REC LL UNSEAL. >4,0-6,0 | |
| PQ5,2 SN REC LL UNSEAL. >4,0-6,0 | |
| SLIDE,TAB HSG GROUP C | |
| Socket Contact Gold 18-20 AWG Crimp Stamped | |
| Socket Contact Gold 20 AWG Crimp Stamped | |
| Socket Contact Gold 20-24 AWG Crimp | |
| Socket Contact Gold 20-26 AWG Crimp | |
| Socket Contact Gold 22-26 AWG Crimp | |
| Socket Contact Gold 24 AWG Crimp | |
| Socket Contact Gold 28-32 AWG Crimp | |
| Socket Contact Silver 14-16 AWG Crimp Stamped | |
| Socket Contact Silver 18-20 AWG Crimp Stamped | |
| Socket Contact Silver 20 AWG Crimp Stamped | |
| Socket Contact Tin 20 AWG Crimp Stamped | |
| Socket Contact Tin 20-22 AWG Crimp | |
| Socket Contact Tin 20-24 AWG Crimp | |
| Socket Contact Tin 20-26 AWG Crimp | |
| Socket Contact Tin 28-32 AWG Crimp |
| << Prev | Next >> |