Win Source Part Number: 1175001-163301-6
Category: Connectors, Interconnects>Rectan
Series: MATE-N-LOK
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 17-20 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 4,500
Alternative Parts (Cross-Reference): 1633016;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A107084CT,163301-6-N
Base Product Number: 163301
Power Contact Pin, Crimp, 13A, 250V, 17-20AWG, Straight Product overview: 163301-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-163301-6 can be used for catalog matching and distributor lookup.
Pin Contact Tin 17-20 AWG Crimp
Pin Contact Tin 17-20 AWG Crimp
Contact, Commercial Mate-N-Lok Series, Pin, 17 AWG, 20 AWG, Crimp, Brass RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1175001-163301-6 | 163301-6 | 332-163301-6 | A107084TR-ND | 78T5638 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Contacts | Contacts | 13A 250V Electronic Connector | Rectangular Connector Contacts | Contact, Commercial Mate-N-Lok Series, Pin, 17 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||
| Termination | Crimp | Crimp | |||
| Gender | Male / Plug |