TE Connectivity Contacts 163300-8

Description
MATENLOK SOCKET
Request a Quote Datasheet
Description
MATENLOK SOCKET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 163300-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
163300-8
Contacts 163300-8
MATENLOK SOCKET

MATENLOK SOCKET

Buy Now
Rectangular Connector Contacts - A107083TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107083TR-ND
Rectangular Connector Contacts A107083TR-ND
Socket Contact Tin 17-20 AWG Crimp

Socket Contact Tin 17-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A107083CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107083CT-ND
Rectangular Connector Contacts A107083CT-ND
Socket Contact Tin 17-20 AWG Crimp

Socket Contact Tin 17-20 AWG Crimp

Buy Now Datasheet
Contact, Socket, 20-17Awg, Crimp; Product Range Amp - Te Connectivity - 17AH9901 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-17Awg, Crimp; Product Range Amp - Te Connectivity
17AH9901
Contact, Socket, 20-17Awg, Crimp; Product Range Amp - Te Connectivity 17AH9901
CONTACT, SOCKET, 20-17AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Commercial MATE-N-LOKRoHS Compliant: Yes

CONTACT, SOCKET, 20-17AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Commercial MATE-N-LOKRoHS Compliant: Yes

Supplier's Site
Contact, Socket, 20-17Awg, Crimp; Product Range Amp - Te Connectivity - 32AH7256 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-17Awg, Crimp; Product Range Amp - Te Connectivity
32AH7256
Contact, Socket, 20-17Awg, Crimp; Product Range Amp - Te Connectivity 32AH7256
CONTACT, SOCKET, 20-17AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Commercial MATE-N-LOKRoHS Compliant: Yes

CONTACT, SOCKET, 20-17AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Commercial MATE-N-LOKRoHS Compliant: Yes

Supplier's Site
Matenlok Socket Rohs Compliant Amp - Te Connectivity - 11H7843 - Newark, An Avnet Company
Chicago, IL, United States
Matenlok Socket Rohs Compliant Amp - Te Connectivity
11H7843
Matenlok Socket Rohs Compliant Amp - Te Connectivity 11H7843
MATENLOK SOCKET ROHS COMPLIANT: YES

MATENLOK SOCKET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 163300-8 A107083TR-ND 17AH9901 11H7843
Product Name Contacts Rectangular Connector Contacts Contact, Socket, 20-17Awg, Crimp; Product Range Amp - Te Connectivity Matenlok Socket Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data