TE Connectivity Contacts 163307-2

Description
MATENLOK PIN
Request a Quote Datasheet
Description
MATENLOK PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 163307-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
163307-2
Contacts 163307-2
MATENLOK PIN

MATENLOK PIN

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Rectangular Connector Contacts - A107626-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107626-ND
Rectangular Connector Contacts A107626-ND
Pin Contact Tin 13-17 AWG Crimp Power

Pin Contact Tin 13-17 AWG Crimp Power

Buy Now Datasheet
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity - 06WX0128 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
06WX0128
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity 06WX0128
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Commercial MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Commercial MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 163307-2 A107626-ND 06WX0128
Product Name Contacts Rectangular Connector Contacts Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products