TE Connectivity Rectangular Connector Contacts 163304-2

Description
Socket Contact Tin 17-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 17-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A122054-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122054-ND
Rectangular Connector Contacts A122054-ND
Socket Contact Tin 17-20 AWG Crimp

Socket Contact Tin 17-20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
13A 250V Electronic Connector
332-163304-2
13A 250V Electronic Connector 332-163304-2
Female Socket Contact, Crimp, 13A, 250V, 17-20AWG, Tin Plated Brass Product overview: 163304-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-163304-2 can be used for catalog matching and distributor lookup.

Female Socket Contact, Crimp, 13A, 250V, 17-20AWG, Tin Plated Brass Product overview: 163304-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-163304-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 163304-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
163304-2
Contacts 163304-2
MATENLOK SOCKET SDW

MATENLOK SOCKET SDW

Buy Now
Swedesboro, NJ, United States
Contacts
163304-2
Contacts 163304-2
Contacts

Contacts

Buy Now
Connectors, Interconnects - Rectangular Connectors - Contacts - 1017052-163304-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1017052-163304-2
Connectors, Interconnects - Rectangular Connectors - Contacts 1017052-163304-2
Win Source Part Number: 1017052-163304-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: MATE-N-LOK Contact Finish: Tin Package: Bulk Wire Gauge: 17-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A122054,-163304-2-SI ,163304-2-ND Base Product Number: 163304

Win Source Part Number: 1017052-163304-2
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: MATE-N-LOK
Contact Finish: Tin
Package: Bulk
Wire Gauge: 17-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A122054,-163304-2-SI,163304-2-ND
Base Product Number: 163304

Buy Now Datasheet
Matenlok Socket Sdw Amp - Te Connectivity - 74K2724 - Newark, An Avnet Company
Chicago, IL, United States
Matenlok Socket Sdw Amp - Te Connectivity
74K2724
Matenlok Socket Sdw Amp - Te Connectivity 74K2724
MATENLOK SOCKET SDW

MATENLOK SOCKET SDW

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122054-ND 332-163304-2 163304-2 1017052-163304-2 74K2724
Product Name Rectangular Connector Contacts 13A 250V Electronic Connector Contacts Connectors, Interconnects - Rectangular Connectors - Contacts Matenlok Socket Sdw Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 17 to 20 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers