TE Connectivity Contacts 163305-2

Description
MATENLOK PIN SDW
Request a Quote Datasheet
Description
MATENLOK PIN SDW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 163305-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
163305-2
Contacts 163305-2
MATENLOK PIN SDW

MATENLOK PIN SDW

Buy Now
Swedesboro, NJ, United States
Contacts
163305-2
Contacts 163305-2
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A107625-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107625-ND
Rectangular Connector Contacts A107625-ND
Pin Contact Tin 17-20 AWG Crimp

Pin Contact Tin 17-20 AWG Crimp

Buy Now Datasheet
Contact, Pin, 20-18Awg, Crimp; Product Range Amp - Te Connectivity - 98K5984 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-18Awg, Crimp; Product Range Amp - Te Connectivity
98K5984
Contact, Pin, 20-18Awg, Crimp; Product Range Amp - Te Connectivity 98K5984
CONTACT, PIN, 20-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Contact Plating:Tin Plated Contacts; For Use With:Commercial MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 20-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Contact Plating:Tin Plated Contacts; For Use With:Commercial MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 163305-2 A107625-ND 98K5984
Product Name Contacts Rectangular Connector Contacts Contact, Pin, 20-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1363-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors
View Details