TE Connectivity Contacts 163306-2

Description
MATENLOK SOCK
Request a Quote Datasheet
Description
MATENLOK SOCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 163306-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
163306-2
Contacts 163306-2
MATENLOK SOCK

MATENLOK SOCK

Buy Now
Swedesboro, NJ, United States
Contacts
163306-2
Contacts 163306-2
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A126767-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126767-ND
Rectangular Connector Contacts A126767-ND
Socket Contact Tin 13-17 AWG Crimp Power

Socket Contact Tin 13-17 AWG Crimp Power

Buy Now Datasheet
Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity - 06WX0127 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
06WX0127
Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity 06WX0127
CONTACT, SOCKET, 18-14AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18-14AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 163306-2 A126767-ND 06WX0127
Product Name Contacts Rectangular Connector Contacts Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data