DigiKey Datasheets for Heavy Duty Rectangular Connectors

Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Heavy Duty Rectangular Connectors: Learn more

Page: 1 10 20 27 28 29 30 31 32 33 34 35 36 37 38 39 40 50 60 70 80 90 100 106
Product Name Notes
"12 Rectangular Connectors - Housings Plug Gray 0.197"" (5.00mm)"
"18 Rectangular Connectors - Housings Plug Gray 0.197"" (5.00mm)"
"18 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)"
"24 Rectangular Connectors - Housings Plug Gray 0.197"" (5.00mm)"
"24 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)"
"4 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)"
"6 Rectangular Connectors - Housings Plug Gray 0.197"" (5.00mm)"
"6 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)"
10+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M25 Push In
10+Ground Cable and Panel Connector Assembly Top-Hood, Bottom-Base M25 Push In
16+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M25 Push In
16+Ground Cable and Panel Connector Assembly Top-Hood, Bottom-Base M25 Push In
2 Module Female/Male Heavy Duty Retaining Frame, Hinged Size B6
24+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M32 Push In
24+Ground Cable and Panel Connector Assembly Top-Hood, Bottom-Base M32 Push In
3 Module Female/Male Heavy Duty Retaining Frame, Hinged Size B10
3POS MQS REC SEALED COD B
4 Module Female/Male Heavy Duty Retaining Frame, Hinged Size B16
6 Module Female/Male Heavy Duty Retaining Frame, Hinged Size B24
6+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Push In
6+Ground Cable and Panel Connector Assembly Top-Hood, Bottom-Base M20 Push In
AMP MCP 1.5K, TERMINAL
AMP MCP1.5K,CONTACT
Base - Box Mount Connector Side Entry M20 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M20 B6 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M20 B6 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M25 B10 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M25 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M25 B10 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M25 B16 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M25 B16 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M25 B24 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M25 B6 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M32 B16 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M32 B24 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M32 B24 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M32 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M40 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry PG16 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry PG16 B16 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry PG16 B6 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry PG21 B16 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry PG21 B24 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
CONN TAB 15-17AWG CRIMP TIN
Connector Adapter
Connector Cable Gland
Connector Cap (Cover) For
Connector Corrugated Tube Screw Connector
Connector Cover with Retaining Cord
Connector Dummy Module
Connector Ferrule For
Connector Locking Latch
Connector Programming Port - Circuit Breaker, Data, Power
Connector Programming Port - Data, Power
Connector Programming Port - Data
Connector Programming Port
Connector Retainer For Micro Quadlok Series
Connector Thread Adapter
Female Insert without Contacts 12+Ground Position Crimp
Female Insert without Contacts 7+Ground Position Crimp
Female Module Gray 1 Position Screw
Female Module Gray 2 Position Screw
Female Module Gray 5 Position Push In
Female Module without Contacts 2 Position Crimp
Female Module without Contacts Gray 12 Position Crimp
Female Module without Contacts Gray 17 Position Crimp
Female Module without Contacts Gray 2 Position Crimp
Female Module without Contacts Gray 20 Position Crimp
Female Module without Contacts Gray 25 Position Crimp
Female Module without Contacts Gray 3 Position Crimp
Female Module without Contacts Gray 4 Position Crimp
Female Module without Contacts Gray 6 Position Crimp
Female Module without Contacts Gray 7 (4 + 3 Power) Position Crimp
Female Module without Contacts Gray 8 Position Crimp
Female Module, D-Sub Gray 9 Position Crimp
Female Module, D-Sub Gray 9 Position Screw
Female/Male Module without Contacts Gray 2 Position Crimp
Female/Male Module without Contacts Gray 3 Position Crimp
HC-D15-SG-RBK
HC-D15-SP-RBK
HC-D25-SG-RBK
HC-D25-SP-RBK
HC-STA-B24-HLWD-1STP 16-EL-AL
Hood - Coupling Connector Bottom Entry M20 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry M20 B6 IP66/IP69K - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry M25 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry M25 B16 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry M25 B6 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry M32 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry M32 B16 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry M32 B24 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry M32 B24 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry M32 B6 IP66/IP69K - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry M40 B24 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry PG13.5 B6 IP66/IP69K - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry PG16 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry PG21 B10 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry PG21 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry PG21 B16 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry PG21 B24 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry PG21 B6 IP66/IP69K - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry PG29 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry PG29 B16 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry PG29 B24 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry PG29 B6 IP66/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M20 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M20 B10 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M20 B6 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M20 B6 IP66/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M25 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M25 B10 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M25 B16 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M25 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M25 B24 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M25 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M25 B6 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M25 B6 IP66/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M32 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M32 B10 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M32 B16 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M32 B16 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M32 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M32 B24 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M32 B24 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M32 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M32 B6 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M32 B6 IP66/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M40 B16 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M40 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M40 B24 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M40 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG13.5 B6 IP66/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG16 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG16 B16 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG16 B16 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG16 B24 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG16 B6 IP66/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG21 B10 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG21 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG21 B16 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG21 B16 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG21 B24 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG21 B6 IP66/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG29 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG29 B16 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG29 B16 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG29 B24 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG29 B24 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG29 B6 IP66/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry, Dual B10
Hood Connector Side Entry, Dual B16
Hood Connector Side Entry, Dual B24
Hood Connector Top Entry M20 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M20 B10 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M20 B6 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M20 B6 IP66/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M20 D25 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M25 B10 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M25 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M25 B10 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M25 B16 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M25 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M25 B24 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M25 B24 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M25 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M25 B6 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M25 B6 IP66/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M32 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M32 B10 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M32 B16 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M32 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M32 B24 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M32 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M32 B6 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M32 B6 IP66/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M40 B16 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M40 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M40 B24 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M40 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG13.5 B6 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG16 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG16 B16 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG16 B24 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG16 B24 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG16 B6 IP66/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG21 B10 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG21 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG21 B16 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG21 B16 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG21 B24 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG21 B6 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG29 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG29 B16 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG29 B24 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG29 B24 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG29 B6 IP66/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry, Dual M40 B24 IP65 - Dust Tight, Water Resistant
Male Insert without Contacts 12+Ground Position Crimp
Male Insert without Contacts 7+Ground Position Crimp
Male Module Gray 1 Position Screw
Male Module Gray 2 Position Screw
Male Module Gray 5 Position Push In
Male Module without Contacts 2 Position Crimp
Male Module without Contacts Gray 12 Position Crimp
Male Module without Contacts Gray 17 Position Crimp
Male Module without Contacts Gray 2 Position Crimp
Male Module without Contacts Gray 20 Position Crimp
Male Module without Contacts Gray 25 Position Crimp
Male Module without Contacts Gray 3 Position Crimp
Male Module without Contacts Gray 4 Position Crimp
Male Module without Contacts Gray 6 Position Crimp
Male Module without Contacts Gray 7 (4 + 3 Power) Position Crimp
Male Module without Contacts Gray 8 Position Crimp
Male Module, D-Sub Gray 9 Position Crimp
Module Connector Bottom Entry
Pin Contact Gold 23-28AWG Crimp
PROTECTIVE COVER D15 FOR SINGLE
PROTECTIVE COVER D25 FOR SINGLE
Socket Contact Gold 18 AWG Crimp
Socket Contact Gold 20-26 AWG Crimp
Socket Contact Silver 15-17 AWG Crimp
Socket Contact Silver 22-23 AWG Crimp
Socket Contact Solder, PCB Stamped
Socket Contact Tin 15-17 AWG Crimp
Socket Contact Tin 18-20 AWG Crimp
Socket Contact Tin 22-23 AWG Crimp
Tab Contact Silver 15-17 AWG Crimp
Tab Contact Tin 15-17 AWG Crimp
Tab Contact Tin 18-20 AWG Crimp Stamped
Tab Contact Tin 22-24 AWG Crimp

<< Prev Next >>