TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-640250-3

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 13 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.35 MM  [.25 INCH ] Connector Length : 51.49 MM  [2.027 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Entry Configuration : Left End Open Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 13 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.35 MM  [.25 INCH ] Connector Length : 51.49 MM  [2.027 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Entry Configuration : Left End Open Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-640250-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-640250-3
Rectangular Wire & Cable Connectors & Housings 1-640250-3
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 13 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.35 MM  [.25 INCH ] Connector Length : 51.49 MM  [2.027 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Entry Configuration : Left End Open Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 13
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6.5
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Connector Height : 6.35 MM  [.25 INCH ]
  • Connector Length : 51.49 MM  [2.027 INCH ]
  • Wire Size (MMSQ) : .0509 - .823
  • Wire Size (AWG) : 30 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Entry Configuration : Left End Open
  • Housing Material : Nylon GF

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
1-640250-3
Headers & Wire Housings 1-640250-3
SL 156 - WtoB Plug Ho

SL 156 - WtoB Plug Ho

Buy Now
Rectangular Connector Housings - A28761-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A28761-ND
Rectangular Connector Housings A28761-ND
"13 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

"13 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

Buy Now Datasheet
Wire-Board Connector Receptacle 13 Position, 3.96Mm; Product Range Amp - Te Connectivity - 66F3011 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 13 Position, 3.96Mm; Product Range Amp - Te Connectivity
66F3011
Wire-Board Connector Receptacle 13 Position, 3.96Mm; Product Range Amp - Te Connectivity 66F3011
WIRE-BOARD CONNECTOR RECEPTACLE 13 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:13Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:13Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 13 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:13Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:13Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
13P Sl156 Hsg W/lck Ramp Natl Amp - Te Connectivity - 73K0127 - Newark, An Avnet Company
Chicago, IL, United States
13P Sl156 Hsg W/lck Ramp Natl Amp - Te Connectivity
73K0127
13P Sl156 Hsg W/lck Ramp Natl Amp - Te Connectivity 73K0127
13P SL156 HSG W/LCK RAMP NATL

13P SL156 HSG W/LCK RAMP NATL

Supplier's Site
CONNECTOR, SOFT SHELL, SL-156, RECEPTACLE, 13 POSITION, NYLON, WHITE - 70084946 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, SOFT SHELL, SL-156, RECEPTACLE, 13 POSITION, NYLON, WHITE
70084946
CONNECTOR, SOFT SHELL, SL-156, RECEPTACLE, 13 POSITION, NYLON, WHITE 70084946
CONNECTOR, SOFT SHELL, SL-156, RECEPTACLE, 13 POSITION, NYLON, WHITE

CONNECTOR, SOFT SHELL, SL-156, RECEPTACLE, 13 POSITION, NYLON, WHITE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-640250-3 1-640250-3 A28761-ND 66F3011 73K0127 70084946
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Rectangular Connector Housings Wire-Board Connector Receptacle 13 Position, 3.96Mm; Product Range Amp - Te Connectivity 13P Sl156 Hsg W/lck Ramp Natl Amp - Te Connectivity CONNECTOR, SOFT SHELL, SL-156, RECEPTACLE, 13 POSITION, NYLON, WHITE
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products