TE Connectivity Contacts 163301-8

Description
MATENLOK PIN
Request a Quote Datasheet
Description
MATENLOK PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 163301-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
163301-8
Contacts 163301-8
MATENLOK PIN

MATENLOK PIN

Buy Now
Rectangular Connector Contacts - A107085CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107085CT-ND
Rectangular Connector Contacts A107085CT-ND
Pin Contact Tin 17-20 AWG Crimp

Pin Contact Tin 17-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A107085TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107085TR-ND
Rectangular Connector Contacts A107085TR-ND
Pin Contact Tin 17-20 AWG Crimp

Pin Contact Tin 17-20 AWG Crimp

Buy Now Datasheet
Matenlok Pin Rohs Compliant Amp - Te Connectivity - 11H7849 - Newark, An Avnet Company
Chicago, IL, United States
Matenlok Pin Rohs Compliant Amp - Te Connectivity
11H7849
Matenlok Pin Rohs Compliant Amp - Te Connectivity 11H7849
MATENLOK PIN ROHS COMPLIANT: YES

MATENLOK PIN ROHS COMPLIANT: YES

Supplier's Site
Contact, Pin, 20-17Awg, Crimp; Product Range Amp - Te Connectivity - 32AH7257 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-17Awg, Crimp; Product Range Amp - Te Connectivity
32AH7257
Contact, Pin, 20-17Awg, Crimp; Product Range Amp - Te Connectivity 32AH7257
CONTACT, PIN, 20-17AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Commercial MATE-N-LOK RoHS Compliant: Yes

CONTACT, PIN, 20-17AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Commercial MATE-N-LOK RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 20-17Awg, Crimp; Product Range Amp - Te Connectivity - 17AH9902 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-17Awg, Crimp; Product Range Amp - Te Connectivity
17AH9902
Contact, Pin, 20-17Awg, Crimp; Product Range Amp - Te Connectivity 17AH9902
CONTACT, PIN, 20-17AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Commercial MATE-N-LOK RoHS Compliant: Yes

CONTACT, PIN, 20-17AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Commercial MATE-N-LOK RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 163301-8 A107085CT-ND 11H7849 32AH7257
Product Name Contacts Rectangular Connector Contacts Matenlok Pin Rohs Compliant Amp - Te Connectivity Contact, Pin, 20-17Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Plugs and Receptacles - 486-3-104-048-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers