Isolated Module DC DC Converter 1 Output 12V 84mA 4.75V - 5.25V Input
DC-DC CONVERTER, MEDICAL, 12V, 0.084A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-R1Z-0512/HP-RTR-ND | 56Y5642 |
| Product Name | DC DC Converters | Dc-Dc Converter, Medical, 12V, 0.084A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | |
| DC Output Current | 0.0840 amps | 0.0840 amps |
| DC Input Voltage | 4.8 to 5.2 volts |