RECOM Power, Inc. DC DC Converters R1SE8-0505

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3307-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3307-ND
DC DC Converters 945-3307-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Recom Power - 64X4364 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Recom Power
64X4364
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Recom Power 64X4364
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3307-ND 64X4364
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227736 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details