DigiKey Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| 3W DC/DC-CONVERTER 'ECONOLINE' S | |
| DC DC CONVERTER 15V 2W | |
| DC DC CONVERTER 5V 2W | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 84mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 14.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input |
| << Prev | Next >> |