RECOM Power, Inc. DC DC Converters R1Z-1209/P-R

Description
Isolated Module DC DC Converter 1 Output 9V 111mA 11.4V - 12.6V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 111mA 11.4V - 12.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-R1Z-1209/P-RTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-R1Z-1209/P-RTR-ND
DC DC Converters 945-R1Z-1209/P-RTR-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 11.4V - 12.6V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 11.4V - 12.6V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Recom Power - 56Y5660 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Recom Power
56Y5660
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Recom Power 56Y5660
DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-R1Z-1209/P-RTR-ND 56Y5660
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.1110 amps 0.1110 amps
DC Input Voltage 11.4 to 12.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - GHP12015D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details