Isolated Module DC DC Converter 1 Output 15V 66mA 3.1V - 3.5V Input
DC-DC CONVERTER, 15V, 0.066A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | R1Z-3.315/P-ND | 56Y5731 |
| Product Name | DC DC Converters | Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | |
| DC Output Current | 0.0660 amps | 0.0660 amps |
| DC Input Voltage | 3.1 to 3.5 volts |