Isolated Module DC DC Converter 2 Output 15V -3V 93mA, 185mA 21.6V - 26.4V Input
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:93mA; Output Voltage - Output 2:-3V; Width:9.8mm RoHS Compliant: Yes
DC DC CONVERTER 15V -3V 2W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-3071-5-ND | 22AC6462 | R24P21503D |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Recom Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | |
| DC Output Current | 0.0660 to 0.3330 amps | 0.0930 amps | |
| DC Input Voltage | 21.6 to 26.4 volts |