RECOM Power, Inc. DC DC Converters R1Z-3.33.3

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3.1V - 3.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3.1V - 3.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - R1Z-3.33.3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
R1Z-3.33.3-ND
DC DC Converters R1Z-3.33.3-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3.1V - 3.5V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 3.1V - 3.5V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Recom Power - 56Y5733 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Recom Power
56Y5733
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Recom Power 56Y5733
DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number R1Z-3.33.3-ND 56Y5733
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.3030 amps 0.3030 amps
DC Input Voltage 3.1 to 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details