RECOM Power, Inc. DC DC Converters R1Z-1515-R

Description
Isolated Module DC DC Converter 1 Output 15V 66mA 14.25V - 15.75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 66mA 14.25V - 15.75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-R1Z-1515-RTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-R1Z-1515-RTR-ND
DC DC Converters 945-R1Z-1515-RTR-ND
Isolated Module DC DC Converter 1 Output 15V 66mA 14.25V - 15.75V Input

Isolated Module DC DC Converter 1 Output 15V 66mA 14.25V - 15.75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Recom Power - 56Y5686 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Recom Power
56Y5686
Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Recom Power 56Y5686
DC-DC CONVERTER, 15V, 0.066A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.066A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-R1Z-1515-RTR-ND 56Y5686
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.0660 amps 0.0660 amps
DC Input Voltage 14.2 to 15.8 volts
Unlock Full Specs
to access all available technical data