RECOM Power, Inc. DC DC Converters R1Z-3.33.3/H

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3.1V - 3.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3.1V - 3.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - R1Z-3.33.3/H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
R1Z-3.33.3/H-ND
DC DC Converters R1Z-3.33.3/H-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3.1V - 3.5V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 3.1V - 3.5V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 0.303A; Power Supply Approvals Recom Power - 56Y5735 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 0.303A; Power Supply Approvals Recom Power
56Y5735
Dc-Dc Converter, Medical, 3.3V, 0.303A; Power Supply Approvals Recom Power 56Y5735
DC-DC CONVERTER, MEDICAL, 3.3V, 0.303A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 0.303A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number R1Z-3.33.3/H-ND 56Y5735
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 0.303A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.3030 amps 0.3030 amps
DC Input Voltage 3.1 to 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details