RECOM Power, Inc. DC DC Converters R1Z-2415

Description
Isolated Module DC DC Converter 1 Output 15V 66mA 22.8V - 25.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 66mA 22.8V - 25.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - R1Z-2415-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
R1Z-2415-ND
DC DC Converters R1Z-2415-ND
Isolated Module DC DC Converter 1 Output 15V 66mA 22.8V - 25.2V Input

Isolated Module DC DC Converter 1 Output 15V 66mA 22.8V - 25.2V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Recom Power - 56Y5705 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Recom Power
56Y5705
Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Recom Power 56Y5705
DC-DC CONVERTER, 15V, 0.066A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.066A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number R1Z-2415-ND 56Y5705
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.0660 amps 0.0660 amps
DC Input Voltage 22.8 to 25.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supply - 100715447 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details