RECOM Power, Inc. DC DC Converters R1Z-053.3-R

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.75V - 5.25V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.75V - 5.25V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-R1Z-053.3-RTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-R1Z-053.3-RTR-ND
DC DC Converters 945-R1Z-053.3-RTR-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.75V - 5.25V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.75V - 5.25V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Recom Power - 56Y5654 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Recom Power
56Y5654
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Recom Power 56Y5654
DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-R1Z-053.3-RTR-ND 56Y5654
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.3030 amps 0.3030 amps
DC Input Voltage 4.8 to 5.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
AC/DC Adapters - 1176612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details