RECOM Power, Inc. DC DC Converters R1Z-153.3

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 14.25V - 15.75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 14.25V - 15.75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - R1Z-153.3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
R1Z-153.3-ND
DC DC Converters R1Z-153.3-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 14.25V - 15.75V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 14.25V - 15.75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Recom Power - 56Y5693 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Recom Power
56Y5693
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Recom Power 56Y5693
DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number R1Z-153.3-ND 56Y5693
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.3030 amps 0.3030 amps
DC Input Voltage 14.2 to 15.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

65W Medical Desktop Power Supply, Single Output - QAMA-65 Series - Qualtek Electronics Corp.
Specs
Type Medical Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 36.0 volts
View Details
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details