RECOM Power, Inc. DC DC Converters R1Z-0515-R

Description
Isolated Module DC DC Converter 1 Output 15V 66mA 4.75V - 5.25V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 66mA 4.75V - 5.25V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1486-R1Z-0515-R-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-R1Z-0515-R-CHP
DC DC Converters 1486-R1Z-0515-R-CHP
Isolated Module DC DC Converter 1 Output 15V 66mA 4.75V - 5.25V Input

Isolated Module DC DC Converter 1 Output 15V 66mA 4.75V - 5.25V Input

Buy Now Datasheet
DC DC Converters - 945-R1Z-0515-RTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-R1Z-0515-RTR-ND
DC DC Converters 945-R1Z-0515-RTR-ND
Isolated Module DC DC Converter 1 Output 15V 66mA 4.75V - 5.25V Input

Isolated Module DC DC Converter 1 Output 15V 66mA 4.75V - 5.25V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Recom Power - 56Y5646 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Recom Power
56Y5646
Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Recom Power 56Y5646
DC-DC CONVERTER, 15V, 0.066A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.066A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1486-R1Z-0515-R-CHP 56Y5646
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.0660 amps 0.0660 amps
DC Input Voltage 4.8 to 5.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details